RES NTWRK 16 RES MULT OHM 10SIP Product overview: 4610X-R2R-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-R2R-103LF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1380833-4610X-R2R-10
Category: Resistors>Resistor Networks, Arrays
Series: 4600X
Package: Bulk
Size / Dimension: 0.998" L x 0.098" W (25.35mm x 2.49mm)
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 200 pcs
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 10k, 20k
Circuit Type: R2R Ladder
Number of Resistors: 16
Number of Pins: 10
Power Per Element: 125mW
Mounting Type: Through Hole
Package / Case: 10-SIP
Supplier Device Package: 10-SIP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Base Product Number: 4610X
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): Not Applicable
10k, 20k Ohm ±2% 125mW Power Per Element R2R Ladder 16 Resistor Network/Array ±100ppm/°C 10-SIP
RES N/W, R2R LADDER, 10K, 0.125W, SIP; Resistance:10kohm; Product Range:4600X Series; No. of Elements:16Elements;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-4610X-R2R-103LF | 1380833-4610X-R2R-103LF | 4610X-R2R-103LF-ND | 67AC8750 |
| Product Name | Resistor | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | Res N/w, R2R Ladder, 10K, 0.125W, Sip; Resistance Bourns |
| Technology / Construction | Thick Film | |||
| Mounting / Packaging | 10-SIP | ThroughHole | ThroughHole; 10-SIP | SIP |
| Resistance Range | 10000 ohms | 10000 to 20000 ohms | 10000 to 20000 ohms | 10000 ohms |
| Power Rating | 1.25 watts | |||
| Operating DC Voltage | 100 volts | 100 volts |