Bourns, Inc. Resistor Networks, Arrays 4610X-AP1-104LF

Description
100k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
100k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610X-AP1-104LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-AP1-104LF-ND
Resistor Networks, Arrays 4610X-AP1-104LF-ND
100k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

100k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns - 33K0182 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns
33K0182
Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns 33K0182
RESISTORS NETWORK - THICK FILM CONFORMAL SIP ROHS COMPLIANT: YES

RESISTORS NETWORK - THICK FILM CONFORMAL SIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4610X-AP1-104LF-ND 33K0182
Product Name Resistor Networks, Arrays Resistors Network Thick Film Conformal Sip Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 100000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details