Bourns, Inc. Resistance R1 Bourns 4610X-104-331/471L.

Description
Resistance R1:330ohm; Product Range:4600X Series; Resistance R2:470ohm; No. of Elements:16Elements; Network Circuit Type:Dual Terminator; Resistor Case / Package:SIP; No. of Pins:10Pins; Power Rating per Resistor:200mW RoHS Compliant: Yes
Description
Resistance R1:330ohm; Product Range:4600X Series; Resistance R2:470ohm; No. of Elements:16Elements; Network Circuit Type:Dual Terminator; Resistor Case / Package:SIP; No. of Pins:10Pins; Power Rating per Resistor:200mW RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance R1 Bourns - 28AC9623 - Newark, An Avnet Company
Chicago, IL, United States
Resistance R1 Bourns
28AC9623
Resistance R1 Bourns 28AC9623
Resistance R1:330ohm; Product Range:4600X Series; Resistance R2:470ohm; No. of Elements:16Elements; Network Circuit Type:Dual Terminator; Resistor Case / Package:SIP; No. of Pins:10Pins; Power Rating per Resistor:200mW RoHS Compliant: Yes

Resistance R1:330ohm; Product Range:4600X Series; Resistance R2:470ohm; No. of Elements:16Elements; Network Circuit Type:Dual Terminator; Resistor Case / Package:SIP; No. of Pins:10Pins; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AC9623
Product Name Resistance R1 Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers