Bourns, Inc. Resistor Networks, Arrays 4610X-104-331/471L

Description
330, 470 Ohm ±2% 200mW Power Per Element Dual Terminator 16 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
330, 470 Ohm ±2% 200mW Power Per Element Dual Terminator 16 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610X-4-331/471L-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-4-331/471L-ND
Resistor Networks, Arrays 4610X-4-331/471L-ND
330, 470 Ohm ±2% 200mW Power Per Element Dual Terminator 16 Resistor Network/Array ±100ppm/°C 10-SIP

330, 470 Ohm ±2% 200mW Power Per Element Dual Terminator 16 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
RES NTWRK 16 RES MULT OHM 10SIP Product overview: 4610X-104-331/471L from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-104-331/471 L can be used for catalog matching and distributor lookup.

RES NTWRK 16 RES MULT OHM 10SIP Product overview: 4610X-104-331/471L from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-104-331/471L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4610X-104-331/471L - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4610X-104-331/471L
Resistor Networks, Arrays 4610X-104-331/471L
RES NTWRK 16 RES MULT OHM 10SIP

RES NTWRK 16 RES MULT OHM 10SIP

Supplier's Site Datasheet
Resistor, Dual Term 16, 330/470 Ohm 2% Sip; Resistance R1 Bourns - 62J2971 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Dual Term 16, 330/470 Ohm 2% Sip; Resistance R1 Bourns
62J2971
Resistor, Dual Term 16, 330/470 Ohm 2% Sip; Resistance R1 Bourns 62J2971
RESISTOR, DUAL TERM 16, 330/470 OHM 2% SIP; RESISTANCE R1:330OHM; RESISTANCE R2:470OHM; NO. OF ELEMENTS:16ELEMENTS; NETWORK CIRCUIT TYPE:DUAL TERMINATOR; RESISTOR CASE STYLE:SIP; PRODUCT RANGE:4600X SERIES; NO. OF PINS:10PINS ROHS COMPLIANT: YES

RESISTOR, DUAL TERM 16, 330/470 OHM 2% SIP; RESISTANCE R1:330OHM; RESISTANCE R2:470OHM; NO. OF ELEMENTS:16ELEMENTS; NETWORK CIRCUIT TYPE:DUAL TERMINATOR; RESISTOR CASE STYLE:SIP; PRODUCT RANGE:4600X SERIES; NO. OF PINS:10PINS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistor, Capacitor Networks Resistors
Product Number 4610X-4-331/471L-ND 50-4610X-104-331/471L 4610X-104-331/471L 62J2971
Product Name Resistor Networks, Arrays Resistor Resistor Networks, Arrays Resistor, Dual Term 16, 330/470 Ohm 2% Sip; Resistance R1 Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP 10-SIP SIP
Resistance Range 330 to 470 ohms 330 ohms 330 to 470 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details