Bourns, Inc. Resistor 4610X-104-221/331L

Description
RES NTWRK 16 RES MULT OHM 10SIP Product overview: 4610X-104-221/331L from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-104-221/331 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES NTWRK 16 RES MULT OHM 10SIP Product overview: 4610X-104-221/331L from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-104-221/331 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NTWRK 16 RES MULT OHM 10SIP Product overview: 4610X-104-221/331L from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-104-221/331 L can be used for catalog matching and distributor lookup.

RES NTWRK 16 RES MULT OHM 10SIP Product overview: 4610X-104-221/331L from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-104-221/331L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4610X-4-221/331L-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-4-221/331L-ND
Resistor Networks, Arrays 4610X-4-221/331L-ND
220, 330 Ohm ±2% 200mW Power Per Element Dual Terminator 16 Resistor Network/Array ±100ppm/°C 10-SIP

220, 330 Ohm ±2% 200mW Power Per Element Dual Terminator 16 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor, Dual Term 16, 220/330 Ohm 2% Sip; Resistance Bourns - 33K0365 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Dual Term 16, 220/330 Ohm 2% Sip; Resistance Bourns
33K0365
Resistor, Dual Term 16, 220/330 Ohm 2% Sip; Resistance Bourns 33K0365
RESISTOR, DUAL TERM 16, 220/330 OHM 2% SIP; Resistance:330ohm; Network Circuit Type:Dual Terminator; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, DUAL TERM 16, 220/330 OHM 2% SIP; Resistance:330ohm; Network Circuit Type:Dual Terminator; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site
Res N/w, Dual Terminator, 330R, 0.2W; Resistance Bourns - 67AC8756 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Dual Terminator, 330R, 0.2W; Resistance Bourns
67AC8756
Res N/w, Dual Terminator, 330R, 0.2W; Resistance Bourns 67AC8756
RES N/W, DUAL TERMINATOR, 330R, 0.2W; Resistance:330ohm; Product Range:4600X Series; No. of Elements:16Elements; Network Circuit Type:Dual Terminator; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating perRoHS Compliant: Yes

RES N/W, DUAL TERMINATOR, 330R, 0.2W; Resistance:330ohm; Product Range:4600X Series; No. of Elements:16Elements; Network Circuit Type:Dual Terminator; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating perRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 50-4610X-104-221/331L 4610X-4-221/331L-ND 33K0365 67AC8756
Product Name Resistor Resistor Networks, Arrays Resistor, Dual Term 16, 220/330 Ohm 2% Sip; Resistance Bourns Res N/w, Dual Terminator, 330R, 0.2W; Resistance Bourns
Technology / Construction Thick Film
Mounting / Packaging 10-SIP ThroughHole; 10-SIP SIP SIP
Resistance Range 220 ohms 220 to 330 ohms 330 ohms 330 ohms
Power Rating 1.25 watts
Operating DC Voltage 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers