Bourns, Inc. Resistor Networks, Arrays 4610X-102-473LF

Description
47k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
47k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610X-2-473LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-2-473LF-ND
Resistor Networks, Arrays 4610X-2-473LF-ND
47k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

47k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Res N/w, Isolated, 47K, 2%, 100V, Sip; Resistance Bourns - 38AC3173 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 47K, 2%, 100V, Sip; Resistance Bourns
38AC3173
Res N/w, Isolated, 47K, 2%, 100V, Sip; Resistance Bourns 38AC3173
RES N/W, ISOLATED, 47K, 2%, 100V, SIP; Resistance:47kohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RES N/W, ISOLATED, 47K, 2%, 100V, SIP; Resistance:47kohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4610X-2-473LF-ND 38AC3173
Product Name Resistor Networks, Arrays Res N/w, Isolated, 47K, 2%, 100V, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Resistance Range 47000 ohms 47000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers