Bourns, Inc. Resistor Networks, Arrays 4610X-102-330LF

Description
33 Ohm ±1Ohm 300mW Power Per Element Isolated 5 Resistor Network/Array ±250ppm/°C 10-SIP
Request a Quote Datasheet
Description
33 Ohm ±1Ohm 300mW Power Per Element Isolated 5 Resistor Network/Array ±250ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610X-2-330LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-2-330LF-ND
Resistor Networks, Arrays 4610X-2-330LF-ND
33 Ohm ±1Ohm 300mW Power Per Element Isolated 5 Resistor Network/Array ±250ppm/°C 10-SIP

33 Ohm ±1Ohm 300mW Power Per Element Isolated 5 Resistor Network/Array ±250ppm/°C 10-SIP

Buy Now Datasheet
Resistor Network, 33R; Resistance Bourns - 39K2729 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 33R; Resistance Bourns
39K2729
Resistor Network, 33R; Resistance Bourns 39K2729
RESISTOR NETWORK, 33R; Resistance:33ohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per Element:300mW; RoHS Compliant: Yes

RESISTOR NETWORK, 33R; Resistance:33ohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per Element:300mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4610X-2-330LF-ND 39K2729
Product Name Resistor Networks, Arrays Resistor Network, 33R; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Resistance Range 33 ohms 33 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details