Bourns, Inc. Resistance Bourns 4610X-102-224LF.

Description
Resistance:220kohm; Network Circuit Type:Isolated; No. of Elements:5Elements; Resistor Case Style:SIP; No. of Pins:10Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4600X Series RoHS Compliant: Yes
Description
Resistance:220kohm; Network Circuit Type:Isolated; No. of Elements:5Elements; Resistor Case Style:SIP; No. of Pins:10Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4600X Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 16AC0703 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
16AC0703
Resistance Bourns 16AC0703
Resistance:220kohm; Network Circuit Type:Isolated; No. of Elements:5Elements; Resistor Case Style:SIP; No. of Pins:10Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4600X Series RoHS Compliant: Yes

Resistance:220kohm; Network Circuit Type:Isolated; No. of Elements:5Elements; Resistor Case Style:SIP; No. of Pins:10Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:300mW; Product Range:4600X Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AC0703
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 220000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers