180k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Resistor Network,Thick Film,180KOhms,100WV,
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4610X-2-184LF-ND | 33K0303 |
| Product Name | Resistor Networks, Arrays | Resistor Network,thick Film,180Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 10-SIP | |
| Resistance Range | 180000 ohms | |
| Tolerance | 2 +/- % |