Bourns, Inc. Resistor Networks, Arrays 4610X-102-183LF

Description
18k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
18k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610X-2-183LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-2-183LF-ND
Resistor Networks, Arrays 4610X-2-183LF-ND
18k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

18k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor Network,thick Film,18Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 33K0302 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,18Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
33K0302
Resistor Network,thick Film,18Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 33K0302
Resistor Network,Thick Film,18KOhms,100WV,2 +/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Resistor Network,Thick Film,18KOhms,100WV,2+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4610X-2-183LF-ND 33K0302
Product Name Resistor Networks, Arrays Resistor Network,thick Film,18Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 18000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers