Bourns, Inc. Resistor Networks, Arrays 4610X-102-120LF

Description
12 Ohm ±1Ohm 300mW Power Per Element Isolated 5 Resistor Network/Array ±250ppm/°C 10-SIP
Request a Quote Datasheet
Description
12 Ohm ±1Ohm 300mW Power Per Element Isolated 5 Resistor Network/Array ±250ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610X-102-120LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-102-120LF-ND
Resistor Networks, Arrays 4610X-102-120LF-ND
12 Ohm ±1Ohm 300mW Power Per Element Isolated 5 Resistor Network/Array ±250ppm/°C 10-SIP

12 Ohm ±1Ohm 300mW Power Per Element Isolated 5 Resistor Network/Array ±250ppm/°C 10-SIP

Buy Now Datasheet
Resistor Network,thick Film,12Ohms,100Wv,-250,250Ppm-Tc Rohs Compliant Bourns - 33K0292 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,12Ohms,100Wv,-250,250Ppm-Tc Rohs Compliant Bourns
33K0292
Resistor Network,thick Film,12Ohms,100Wv,-250,250Ppm-Tc Rohs Compliant Bourns 33K0292
Resistor Network,Thick Film,12Ohms,100WV,-2 50,250ppm-TC RoHS Compliant: Yes

Resistor Network,Thick Film,12Ohms,100WV,-250,250ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4610X-102-120LF-ND 33K0292
Product Name Resistor Networks, Arrays Resistor Network,thick Film,12Ohms,100Wv,-250,250Ppm-Tc Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP
Resistance Range 12 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details