Bourns, Inc. Resistor Networks, Arrays 4610X-102-104LF

Description
100k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
100k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610X-2-104LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-2-104LF-ND
Resistor Networks, Arrays 4610X-2-104LF-ND
100k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

100k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4610X-102-104LF
906931-4610X-102-104LF
Resistor Networks, Arrays - 4610X-102-104LF 906931-4610X-102-104LF
Manufacturer: Bourns Inc. Win Source Part Number: 906931-4610X-102-104 LF Series: 4600X Operating Temperature Range: -55°C ~ 125°C Features: 100k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP Package: 10-SIP Package: Bulk Mounting: Through Hole Family Name: 4610X Categories: Resistors Case / Package: 10-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Other Part Number: 4610X102104LF, 4610X-102-104LF-ND, 4610X-2-104LF, Q2517744

Manufacturer: Bourns Inc.
Win Source Part Number: 906931-4610X-102-104LF
Series: 4600X
Operating Temperature Range: -55°C ~ 125°C
Features: 100k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Package: 10-SIP
Package: Bulk
Mounting: Through Hole
Family Name: 4610X
Categories: Resistors
Case / Package: 10-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Other Part Number: 4610X102104LF, 4610X-102-104LF-ND, 4610X-2-104LF, Q2517744

Buy Now Datasheet
RES ARRAY 5 RES 100K OHM 10SIP Product overview: 4610X-102-104LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-102-104LF can be used for catalog matching and distributor lookup.

RES ARRAY 5 RES 100K OHM 10SIP Product overview: 4610X-102-104LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-102-104LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network, Isolated, 5 Resistor, 100Kohm, 2%, Sip; Resistance Bourns - 62J2959 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Isolated, 5 Resistor, 100Kohm, 2%, Sip; Resistance Bourns
62J2959
Resistor Network, Isolated, 5 Resistor, 100Kohm, 2%, Sip; Resistance Bourns 62J2959
RESISTOR NETWORK, ISOLATED, 5 RESISTOR, 100KOHM, 2%, SIP; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1.25WRoHS Compliant: Yes

RESISTOR NETWORK, ISOLATED, 5 RESISTOR, 100KOHM, 2%, SIP; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1.25WRoHS Compliant: Yes

Supplier's Site
Resistor; 100 Kilohms; 1.25 W; 2 %; 100V (Max.); 100 ppm/ degC; -55 degC - 70155463 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor; 100 Kilohms; 1.25 W; 2 %; 100V (Max.); 100 ppm/ degC; -55 degC
70155463
Resistor; 100 Kilohms; 1.25 W; 2 %; 100V (Max.); 100 ppm/ degC; -55 degC 70155463
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site
RES ARRAY 5 RES 100K OHM 10SIP - 103-4610X-102-104LF - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 5 RES 100K OHM 10SIP
103-4610X-102-104LF
RES ARRAY 5 RES 100K OHM 10SIP 103-4610X-102-104LF
RES ARRAY 5 RES 100K OHM 10SIP

RES ARRAY 5 RES 100K OHM 10SIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 4610X-2-104LF-ND 906931-4610X-102-104LF 50-4610X-102-104LF 62J2959 70155463 103-4610X-102-104LF
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 4610X-102-104LF Resistor Resistor Network, Isolated, 5 Resistor, 100Kohm, 2%, Sip; Resistance Bourns Resistor; 100 Kilohms; 1.25 W; 2 %; 100V (Max.); 100 ppm/ degC; -55 degC RES ARRAY 5 RES 100K OHM 10SIP
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 10-SIP ThroughHole 10-SIP SIP SIP ThroughHole; Through Hole
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details