Bourns, Inc. Resistor Networks, Arrays - 4610X-102-103LF 4610X-102-103LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 807417-4610X-102-103 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 5 Number of Pins: 10 Power Per Element: 300mW Supplier Device Package: 10-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.998" L x 0.098" W (25.35mm x 2.49mm) Manufacturer Package: 10-SIP Height - Seated (Maximum): 0.200" (5.08mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Part Number Series: 4610X
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 807417-4610X-102-103 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 5 Number of Pins: 10 Power Per Element: 300mW Supplier Device Package: 10-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.998" L x 0.098" W (25.35mm x 2.49mm) Manufacturer Package: 10-SIP Height - Seated (Maximum): 0.200" (5.08mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Part Number Series: 4610X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4610X-102-103LF
807417-4610X-102-103LF
Resistor Networks, Arrays - 4610X-102-103LF 807417-4610X-102-103LF
Manufacturer: Bourns Inc. Win Source Part Number: 807417-4610X-102-103 LF Packaging: Bulk Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 5 Number of Pins: 10 Power Per Element: 300mW Supplier Device Package: 10-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.998" L x 0.098" W (25.35mm x 2.49mm) Manufacturer Package: 10-SIP Height - Seated (Maximum): 0.200" (5.08mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Part Number Series: 4610X

Manufacturer: Bourns Inc.
Win Source Part Number: 807417-4610X-102-103LF
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 5
Number of Pins: 10
Power Per Element: 300mW
Supplier Device Package: 10-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.998" L x 0.098" W (25.35mm x 2.49mm)
Manufacturer Package: 10-SIP
Height - Seated (Maximum): 0.200" (5.08mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Part Number Series: 4610X

Buy Now
RES ARRAY 5 RES 10K OHM 10SIP Product overview: 4610X-102-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-102-103LF can be used for catalog matching and distributor lookup.

RES ARRAY 5 RES 10K OHM 10SIP Product overview: 4610X-102-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-102-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4610X-2-103LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-2-103LF-ND
Resistor Networks, Arrays 4610X-2-103LF-ND
10k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

10k Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor Arrays - 6928575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
6928575
Resistor Arrays 6928575
Resistor Network 10SIP 1.5W 10K

Resistor Network 10SIP 1.5W 10K

Supplier's Site
Resistor Arrays - 1616807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616807
Resistor Arrays 1616807
Resistor Network 10SIP 1.5W 10K

Resistor Network 10SIP 1.5W 10K

Supplier's Site
Resistor; 10 Kilohms; 1.25 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC - 70155462 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor; 10 Kilohms; 1.25 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC
70155462
Resistor; 10 Kilohms; 1.25 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC 70155462
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site
Resistor, Isolated Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Bourns - 62J2958 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Bourns
62J2958
Resistor, Isolated Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Bourns 62J2958
RESISTOR, ISOLATED RESISTOR NETWORK, 5, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1.25W RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 5, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1.25W RoHS Compliant: Yes

Supplier's Site
Resistor Network, 10K; Resistance Bourns - 39K2725 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 10K; Resistance Bourns
39K2725
Resistor Network, 10K; Resistance Bourns 39K2725
RESISTOR NETWORK, 10K; Resistance:10kohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per Element:300mW; RoHS Compliant: Yes

RESISTOR NETWORK, 10K; Resistance:10kohm; Product Range:4600X Series; No. of Elements:5Elements; Network Circuit Type:Isolated; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per Element:300mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 807417-4610X-102-103LF 50-4610X-102-103LF 4610X-2-103LF-ND 6928575 70155462 62J2958 39K2725
Product Name Resistor Networks, Arrays - 4610X-102-103LF Resistor Resistor Networks, Arrays Resistor Arrays Resistor; 10 Kilohms; 1.25 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC Resistor, Isolated Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Bourns Resistor Network, 10K; Resistance Bourns
Configuration Chip Array Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging ThroughHole 10-SIP ThroughHole; 10-SIP ThroughHole; Sip SIP SIP SIP
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details