Bourns, Inc. Resistance Bourns 4610X-102-101LF.

Description
Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Description
Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 30AC4827 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
30AC4827
Resistance Bourns 30AC4827
Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:300mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC4827
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 100 ohms
Tolerance 2 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details