Bourns, Inc. Resistor Networks, Arrays 4610X-102-100LF

Description
10 Ohm ±1Ohm 300mW Power Per Element Isolated 5 Resistor Network/Array ±250ppm/°C 10-SIP
Request a Quote Datasheet
Description
10 Ohm ±1Ohm 300mW Power Per Element Isolated 5 Resistor Network/Array ±250ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4610X-102-100LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4610X-102-100LF-ND
Resistor Networks, Arrays 118-4610X-102-100LF-ND
10 Ohm ±1Ohm 300mW Power Per Element Isolated 5 Resistor Network/Array ±250ppm/°C 10-SIP

10 Ohm ±1Ohm 300mW Power Per Element Isolated 5 Resistor Network/Array ±250ppm/°C 10-SIP

Buy Now Datasheet
Resistor, Iso Res N/w 5, 10 Ohm, 1 Ohm, Sip; Resistance Bourns - 33K0285 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Iso Res N/w 5, 10 Ohm, 1 Ohm, Sip; Resistance Bourns
33K0285
Resistor, Iso Res N/w 5, 10 Ohm, 1 Ohm, Sip; Resistance Bourns 33K0285
RESISTOR, ISO RES N/W 5, 10 OHM, 1 OHM, SIP; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Power Rating per Resistor:300mW RoHS Compliant: Yes

RESISTOR, ISO RES N/W 5, 10 OHM, 1 OHM, SIP; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Power Rating per Resistor:300mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-4610X-102-100LF-ND 33K0285
Product Name Resistor Networks, Arrays Resistor, Iso Res N/w 5, 10 Ohm, 1 Ohm, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Resistance Range 10 ohms 10 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details