Bourns, Inc. Resistor Networks, Arrays 4610X-101-821LF

Description
820 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
820 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610X-1-821LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-1-821LF-ND
Resistor Networks, Arrays 4610X-1-821LF-ND
820 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

820 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor, Bussed Resistor Network, 9, 820 Ohm, 0.02, Sip; Resistance Bourns - 33K0282 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 9, 820 Ohm, 0.02, Sip; Resistance Bourns
33K0282
Resistor, Bussed Resistor Network, 9, 820 Ohm, 0.02, Sip; Resistance Bourns 33K0282
RESISTOR, BUSSED RESISTOR NETWORK, 9, 820 OHM, 0.02, SIP; Resistance:820ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 9, 820 OHM, 0.02, SIP; Resistance:820ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4610X-1-821LF-ND 33K0282
Product Name Resistor Networks, Arrays Resistor, Bussed Resistor Network, 9, 820 Ohm, 0.02, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Resistance Range 820 ohms 820 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers