Bourns, Inc. Resistor Networks, Arrays 4610X-101-682LF

Description
6.8k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
6.8k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610X-1-682LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-1-682LF-ND
Resistor Networks, Arrays 4610X-1-682LF-ND
6.8k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

6.8k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
RESISTOR; 6.8K OHMS; 1.25 W; 2 %; 100 V(MAX.); 100 PPM/ DEGC; -55 DEGC; SIP - 70154629 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR; 6.8K OHMS; 1.25 W; 2 %; 100 V(MAX.); 100 PPM/ DEGC; -55 DEGC; SIP
70154629
RESISTOR; 6.8K OHMS; 1.25 W; 2 %; 100 V(MAX.); 100 PPM/ DEGC; -55 DEGC; SIP 70154629
RESISTOR; 6.8K OHMS; 1.25 W; 2 %; 100 V(MAX.); 100 PPM/ DEGC; -55 DEGC; SIP

RESISTOR; 6.8K OHMS; 1.25 W; 2 %; 100 V(MAX.); 100 PPM/ DEGC; -55 DEGC; SIP

Supplier's Site
Resistor, Bussed Resistor Network 9, 6.8Kohm, 2%, Sip; Resistance Bourns - 62J2954 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 9, 6.8Kohm, 2%, Sip; Resistance Bourns
62J2954
Resistor, Bussed Resistor Network 9, 6.8Kohm, 2%, Sip; Resistance Bourns 62J2954
RESISTOR, BUSSED RESISTOR NETWORK 9, 6.8KOHM, 2%, SIP; Resistance:6.8kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 9, 6.8KOHM, 2%, SIP; Resistance:6.8kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4610X-1-682LF-ND 70154629 62J2954
Product Name Resistor Networks, Arrays RESISTOR; 6.8K OHMS; 1.25 W; 2 %; 100 V(MAX.); 100 PPM/ DEGC; -55 DEGC; SIP Resistor, Bussed Resistor Network 9, 6.8Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Resistance Range 6800 ohms 6800 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details