Bourns, Inc. Resistor Networks, Arrays 4610X-101-561LF

Description
560 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
560 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610X-1-561LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-1-561LF-ND
Resistor Networks, Arrays 4610X-1-561LF-ND
560 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

560 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
RESISTOR; 560 OHMS; 1.25 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC; SIP - 70154627 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR; 560 OHMS; 1.25 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC; SIP
70154627
RESISTOR; 560 OHMS; 1.25 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC; SIP 70154627
RESISTOR; 560 OHMS; 1.25 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC; SIP

RESISTOR; 560 OHMS; 1.25 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC; SIP

Supplier's Site
Res N/w, Bussed, 560R, 0.2W, Sip; Resistance Bourns - 67AC8753 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 560R, 0.2W, Sip; Resistance Bourns
67AC8753
Res N/w, Bussed, 560R, 0.2W, Sip; Resistance Bourns 67AC8753
RES N/W, BUSSED, 560R, 0.2W, SIP; Resistance:560ohm; Product Range:4600X Series; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RES N/W, BUSSED, 560R, 0.2W, SIP; Resistance:560ohm; Product Range:4600X Series; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4610X-1-561LF-ND 70154627 67AC8753
Product Name Resistor Networks, Arrays RESISTOR; 560 OHMS; 1.25 W; 2 %; 100 V (MAX.); 100 PPM/ DEGC; -55 DEGC; SIP Res N/w, Bussed, 560R, 0.2W, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Resistance Range 560 ohms 560 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details