Bourns, Inc. Resistor Arrays 4610X-101-472LF

Description
9-bussed thick film resistor,4K7 1.25W
Request a Quote Datasheet
Description
9-bussed thick film resistor,4K7 1.25W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5224891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224891
Resistor Arrays 5224891
9-bussed thick film resistor,4K7 1.25W

9-bussed thick film resistor,4K7 1.25W

Supplier's Site
Resistor Arrays - 1673316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1673316
Resistor Arrays 1673316
9-bussed thick film resistor,4K7 1.25W

9-bussed thick film resistor,4K7 1.25W

Supplier's Site
Resistor Networks, Arrays - 4610X-1-472LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-1-472LF-ND
Resistor Networks, Arrays 4610X-1-472LF-ND
4.7k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

4.7k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
RES ARRAY 9 RES 4.7K OHM 10SIP Product overview: 4610X-101-472LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-101-472LF can be used for catalog matching and distributor lookup.

RES ARRAY 9 RES 4.7K OHM 10SIP Product overview: 4610X-101-472LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-101-472LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4610X-101-472LF
906928-4610X-101-472LF
Resistor Networks, Arrays - 4610X-101-472LF 906928-4610X-101-472LF
Manufacturer: Bourns Inc. Win Source Part Number: 906928-4610X-101-472 LF Series: 4600X Operating Temperature Range: -55°C ~ 125°C Features: 4.7k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP Package: 10-SIP Package: Bulk Mounting: Through Hole Family Name: 4610X Categories: Resistors Case / Package: 10-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Other Part Number: 4610X-101-472LF-ND, 4610X-1-472LF, 4610X101472LF

Manufacturer: Bourns Inc.
Win Source Part Number: 906928-4610X-101-472LF
Series: 4600X
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Package: 10-SIP
Package: Bulk
Mounting: Through Hole
Family Name: 4610X
Categories: Resistors
Case / Package: 10-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Other Part Number: 4610X-101-472LF-ND, 4610X-1-472LF, 4610X101472LF

Buy Now Datasheet
Resistor Networks, Arrays - 4610X-101-472LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4610X-101-472LF
Resistor Networks, Arrays 4610X-101-472LF
RES ARRAY 9 RES 4.7K OHM 10SIP

RES ARRAY 9 RES 4.7K OHM 10SIP

Supplier's Site Datasheet
Resistor, Bussed Resistor Network 9, 4.7Kohm, 2%, Sip; Resistance Bourns - 62J2952 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 9, 4.7Kohm, 2%, Sip; Resistance Bourns
62J2952
Resistor, Bussed Resistor Network 9, 4.7Kohm, 2%, Sip; Resistance Bourns 62J2952
RESISTOR, BUSSED RESISTOR NETWORK 9, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 9, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site
Resistor Network, 4K7; Resistance Bourns - 39K2721 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 4K7; Resistance Bourns
39K2721
Resistor Network, 4K7; Resistance Bourns 39K2721
RESISTOR NETWORK, 4K7; Resistance:4.7kohm; Product Range:4600X Series; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

RESISTOR NETWORK, 4K7; Resistance:4.7kohm; Product Range:4600X Series; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

Supplier's Site
Resistor, Ntwrk;4.7 K Ohms;Bussed;EpoxyResin;Conformal SIP;1.25W;+/-2%;100V;10P - 70155365 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor, Ntwrk;4.7 K Ohms;Bussed;EpoxyResin;Conformal SIP;1.25W;+/-2%;100V;10P
70155365
Resistor, Ntwrk;4.7 K Ohms;Bussed;EpoxyResin;Conformal SIP;1.25W;+/-2%;100V;10P 70155365
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors Resistors
Product Number 5224891 4610X-1-472LF-ND 50-4610X-101-472LF 906928-4610X-101-472LF 4610X-101-472LF 62J2952 39K2721 70155365
Product Name Resistor Arrays Resistor Networks, Arrays Resistor Resistor Networks, Arrays - 4610X-101-472LF Resistor Networks, Arrays Resistor, Bussed Resistor Network 9, 4.7Kohm, 2%, Sip; Resistance Bourns Resistor Network, 4K7; Resistance Bourns Resistor, Ntwrk;4.7 K Ohms;Bussed;EpoxyResin;Conformal SIP;1.25W;+/-2%;100V;10P
Configuration Chip Array; Resistor, Capacitor Network Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film Thick Film
Mounting / Packaging ThroughHole; Sip ThroughHole; 10-SIP 10-SIP ThroughHole SIP SIP SIP
Number of Resistors 9 9 9
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers