Bourns, Inc. Resistor Networks, Arrays 4610X-101-392LF

Description
3.9k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
3.9k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610X-1-392LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-1-392LF-ND
Resistor Networks, Arrays 4610X-1-392LF-ND
3.9k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

3.9k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor Networks, Arrays - 4610X-101-392LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4610X-101-392LF
Resistor Networks, Arrays 4610X-101-392LF
RES ARRAY 9 RES 3.9K OHM 10SIP

RES ARRAY 9 RES 3.9K OHM 10SIP

Supplier's Site Datasheet
Res N/w, Bussed, 3K9, 0.2W, Sip; Resistance Bourns - 67AC8752 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 3K9, 0.2W, Sip; Resistance Bourns
67AC8752
Res N/w, Bussed, 3K9, 0.2W, Sip; Resistance Bourns 67AC8752
RES N/W, BUSSED, 3K9, 0.2W, SIP; Resistance:3.9kohm; Product Range:4600X Series; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RES N/W, BUSSED, 3K9, 0.2W, SIP; Resistance:3.9kohm; Product Range:4600X Series; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistor, Capacitor Networks Resistors
Product Number 4610X-1-392LF-ND 4610X-101-392LF 67AC8752
Product Name Resistor Networks, Arrays Resistor Networks, Arrays Res N/w, Bussed, 3K9, 0.2W, Sip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Resistance Range 3900 ohms 3900 ohms 3900 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistor Networks, Arrays - MRS10KBF-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details