Bourns, Inc. Resistance Bourns 4610X-101-391LF.

Description
Resistance:390ohm; Network Circuit Type:Bussed; No. of Elements:9Elements; Resistor Case Style:SIP; No. of Pins:10Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes
Description
Resistance:390ohm; Network Circuit Type:Bussed; No. of Elements:9Elements; Resistor Case Style:SIP; No. of Pins:10Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 16AC0695 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
16AC0695
Resistance Bourns 16AC0695
Resistance:390ohm; Network Circuit Type:Bussed; No. of Elements:9Elements; Resistor Case Style:SIP; No. of Pins:10Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes

Resistance:390ohm; Network Circuit Type:Bussed; No. of Elements:9Elements; Resistor Case Style:SIP; No. of Pins:10Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AC0695
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 390 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details