Win Source Part Number: 1230802-4610X-101-33
Category: Resistors>Resistor Networks, Arrays
Series: 4600X
Package: Bulk
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 200
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 330
Circuit Type: Bussed
Number of Resistors: 9
Number of Pins: 10
Power Per Element: 200mW
Mounting Type: Through Hole
Package / Case: 10-SIP
Supplier Device Package: 10-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.998" L x 0.098" W (25.35mm x 2.49mm)
Alternative Parts (Cross-Reference): 4610X-101-331LF.; 4610X101-331LF;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Mfr: Bourns Inc.
Other Names: 4610X101331LF,4610X-
Base Product Number: 4610X
330 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
RES ARRAY 9 RES 330 OHM 10SIP Product overview: 4610X-101-331LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-101-331LF can be used for catalog matching and distributor lookup.
9-bussed thick film resistor,330R 1.25W
9-bussed thick film resistor,330R 1.25W
9-bussed thick film resistor,330R 1.25W
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.
RESISTOR NETWORK, 330R; Resistance:330ohm; Product Range:4600X Series; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1230802-4610X-101-331LF | 4610X-1-331LF-ND | 50-4610X-101-331LF | 5224841 | 5224841P | 70155455 | 39K2718 |
| Product Name | Resistors - Resistor Networks, Arrays | Resistor Networks, Arrays | 330 OHM Resistor | Resistor Arrays | Resistor Arrays | Resistor; 330 Ohms; 1.25 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP | Resistor Network, 330R; Resistance Bourns |
| Configuration | Chip Array | Chip Array | Chip Array; Resistor, Capacitor Network | Chip Array; Resistor, Capacitor Network | Single Resistor; Resistor, Capacitor Network | ||
| Mounting / Packaging | ThroughHole | ThroughHole; 10-SIP | 10-SIP | ThroughHole; Sip | SIP | SIP | SIP |
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | 330 ohms | 330 ohms | 330 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | ||||
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |