Bourns, Inc. Resistor Networks, Arrays 4610X-101-224LF

Description
220k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
220k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610X-1-224LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-1-224LF-ND
Resistor Networks, Arrays 4610X-1-224LF-ND
220k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

220k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Res N/w, Bussed, 220K, 0.2W, Sip; Resistance Bourns - 67AC8751 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 220K, 0.2W, Sip; Resistance Bourns
67AC8751
Res N/w, Bussed, 220K, 0.2W, Sip; Resistance Bourns 67AC8751
RES N/W, BUSSED, 220K, 0.2W, SIP; Resistance:220kohm; Product Range:4600X Series; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RES N/W, BUSSED, 220K, 0.2W, SIP; Resistance:220kohm; Product Range:4600X Series; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4610X-1-224LF-ND 67AC8751
Product Name Resistor Networks, Arrays Res N/w, Bussed, 220K, 0.2W, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Resistance Range 220000 ohms 220000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers