22k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
9-bussed thick film resistor,22K 1.25W
9-bussed thick film resistor,22K 1.25W
9-bussed thick film resistor,22K 1.25W
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.
RESISTOR, BUSSED RESISTOR NETWORK, 9, 22KOHM, 2%, SIP; Resistance:22kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors
RES ARRAY 9 RES 22K OHM 10SIP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 4610X-1-223LF-ND | 5224835 | 5224835P | 70155453 | 62J2947 | 4610X-101-223LF |
| Product Name | Resistor Networks, Arrays | Resistor Arrays | Resistor Arrays | Resistor; 22 Kilohms; 1.25 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC | Resistor, Bussed Resistor Network, 9, 22Kohm, 2%, Sip; Resistance Bourns | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array; Resistor, Capacitor Network | Chip Array; Resistor, Capacitor Network | Single Resistor; Resistor, Capacitor Network | Chip Array | |
| Category / Application | General Use | General Use | ||||
| Mounting / Packaging | ThroughHole; 10-SIP | ThroughHole; Sip | SIP | SIP | SIP | |
| Resistance Range | 22000 ohms | 22000 ohms | 22000 ohms | 22000 ohms | 22000 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | 2 +/- % |