Bourns, Inc. Resistors - Resistor Networks, Arrays 4610X-101-223

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1328458-4610X-101-22 3 Category: Resistors>Resistor Networks, Arrays Packaging: Bulk Size / Dimension: 0.998" L x 0.098" W (25.35mm x 2.49mm) Height - Seated (Max): 0.200" (5.08mm) Standard Package: 100 Mounting: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 22k Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 200mW Supplier Device Package: 10-SIP Temperature Range - Operating: -55°C ~ 125°C Case / Package: 10-SIP ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Other Part Number: 4610X-1-223 Base Product Number: 4610X Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1328458-4610X-101-22 3 Category: Resistors>Resistor Networks, Arrays Packaging: Bulk Size / Dimension: 0.998" L x 0.098" W (25.35mm x 2.49mm) Height - Seated (Max): 0.200" (5.08mm) Standard Package: 100 Mounting: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 22k Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 200mW Supplier Device Package: 10-SIP Temperature Range - Operating: -55°C ~ 125°C Case / Package: 10-SIP ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Other Part Number: 4610X-1-223 Base Product Number: 4610X Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1328458-4610X-101-223 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328458-4610X-101-223
Resistors - Resistor Networks, Arrays 1328458-4610X-101-223
Manufacturer: Bourns Inc. Win Source Part Number: 1328458-4610X-101-22 3 Category: Resistors>Resistor Networks, Arrays Packaging: Bulk Size / Dimension: 0.998" L x 0.098" W (25.35mm x 2.49mm) Height - Seated (Max): 0.200" (5.08mm) Standard Package: 100 Mounting: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 22k Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 200mW Supplier Device Package: 10-SIP Temperature Range - Operating: -55°C ~ 125°C Case / Package: 10-SIP ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Other Part Number: 4610X-1-223 Base Product Number: 4610X Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1328458-4610X-101-223
Category: Resistors>Resistor Networks, Arrays
Packaging: Bulk
Size / Dimension: 0.998" L x 0.098" W (25.35mm x 2.49mm)
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 100
Mounting: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 22k
Circuit Type: Bussed
Number of Resistors: 9
Number of Pins: 10
Power Per Element: 200mW
Supplier Device Package: 10-SIP
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 10-SIP
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Other Part Number: 4610X-1-223
Base Product Number: 4610X
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
RES ARRAY 9 RES 22K OHM 10SIP Product overview: 4610X-101-223 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-101-223 can be used for catalog matching and distributor lookup.

RES ARRAY 9 RES 22K OHM 10SIP Product overview: 4610X-101-223 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-101-223 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4610X-1-223-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-1-223-ND
Resistor Networks, Arrays 4610X-1-223-ND
22k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

22k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1328458-4610X-101-223 50-4610X-101-223 4610X-1-223-ND
Product Name Resistors - Resistor Networks, Arrays Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging ThroughHole 10-SIP ThroughHole; 10-SIP
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers