Bourns, Inc. Resistor Arrays 4610X-101-222LF

Description
9-bussed thick film resistor,2K2 1.25W
Request a Quote Datasheet
Description
9-bussed thick film resistor,2K2 1.25W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5224829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224829
Resistor Arrays 5224829
9-bussed thick film resistor,2K2 1.25W

9-bussed thick film resistor,2K2 1.25W

Supplier's Site
Resistor Arrays - 1673314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1673314
Resistor Arrays 1673314
9-bussed thick film resistor,2K2 1.25W

9-bussed thick film resistor,2K2 1.25W

Supplier's Site
Resistor Networks, Arrays - 4610X-1-222LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-1-222LF-ND
Resistor Networks, Arrays 4610X-1-222LF-ND
2.2k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

2.2k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor; 2.2 Kilohms; 1.25 W; 2 %; 100V (Max.); 100 ppm/ degC; -55 degC - 70155452 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor; 2.2 Kilohms; 1.25 W; 2 %; 100V (Max.); 100 ppm/ degC; -55 degC
70155452
Resistor; 2.2 Kilohms; 1.25 W; 2 %; 100V (Max.); 100 ppm/ degC; -55 degC 70155452
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site
Resistor, Bussed Resistor Network 9, 2.2Kohm, 2%, Sip; Resistance Bourns - 62J2946 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 9, 2.2Kohm, 2%, Sip; Resistance Bourns
62J2946
Resistor, Bussed Resistor Network 9, 2.2Kohm, 2%, Sip; Resistance Bourns 62J2946
RESISTOR, BUSSED RESISTOR NETWORK 9, 2.2KOHM, 2%, SIP; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 9, 2.2KOHM, 2%, SIP; Resistance:2.2kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2K2; Resistance Bourns - 39K2715 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2K2; Resistance Bourns
39K2715
Resistor Network, 2K2; Resistance Bourns 39K2715
RESISTOR NETWORK, 2K2; Resistance:2.2kohm; Product Range:4600X Series; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

RESISTOR NETWORK, 2K2; Resistance:2.2kohm; Product Range:4600X Series; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 5224829 4610X-1-222LF-ND 70155452 62J2946 39K2715
Product Name Resistor Arrays Resistor Networks, Arrays Resistor; 2.2 Kilohms; 1.25 W; 2 %; 100V (Max.); 100 ppm/ degC; -55 degC Resistor, Bussed Resistor Network 9, 2.2Kohm, 2%, Sip; Resistance Bourns Resistor Network, 2K2; Resistance Bourns
Configuration Chip Array; Resistor, Capacitor Network Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging ThroughHole; Sip ThroughHole; 10-SIP SIP SIP SIP
Number of Resistors 9 9
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers