Bourns, Inc. Resistor Networks, Arrays 4610X-101-221LF

Description
220 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
220 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610X-1-221LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-1-221LF-ND
Resistor Networks, Arrays 4610X-1-221LF-ND
220 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

220 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor; 220 Ohms; 1.25 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP - 70155451 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor; 220 Ohms; 1.25 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP
70155451
Resistor; 220 Ohms; 1.25 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP 70155451
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site
RES ARRAY 9 RES 220 OHM 10SIP - 103-4610X-101-221LF - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 9 RES 220 OHM 10SIP
103-4610X-101-221LF
RES ARRAY 9 RES 220 OHM 10SIP 103-4610X-101-221LF
RES ARRAY 9 RES 220 OHM 10SIP

RES ARRAY 9 RES 220 OHM 10SIP

Supplier's Site
Resistor, Bussed Resistor Network, 9, 220 Ohm, 0.02, Sip; Resistance Bourns - 33K0244 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 9, 220 Ohm, 0.02, Sip; Resistance Bourns
33K0244
Resistor, Bussed Resistor Network, 9, 220 Ohm, 0.02, Sip; Resistance Bourns 33K0244
RESISTOR, BUSSED RESISTOR NETWORK, 9, 220 OHM, 0.02, SIP; Resistance:220ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 9, 220 OHM, 0.02, SIP; Resistance:220ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:NetworkRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4610X-1-221LF-ND 70155451 103-4610X-101-221LF 33K0244
Product Name Resistor Networks, Arrays Resistor; 220 Ohms; 1.25 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP RES ARRAY 9 RES 220 OHM 10SIP Resistor, Bussed Resistor Network, 9, 220 Ohm, 0.02, Sip; Resistance Bourns
Configuration Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 10-SIP SIP ThroughHole; Through Hole SIP
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details