Bourns, Inc. Resistor Networks, Arrays - 4610X-101-202LF 4610X-101-202LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1005622-4610X-101-20 2LF Packaging: Bulk Height - Seated (Max): 0.200" (5.08mm) Mounting: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2k Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 200mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 10-SIP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1005622-4610X-101-20 2LF Packaging: Bulk Height - Seated (Max): 0.200" (5.08mm) Mounting: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2k Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 200mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 10-SIP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4610X-101-202LF
1005622-4610X-101-202LF
Resistor Networks, Arrays - 4610X-101-202LF 1005622-4610X-101-202LF
Manufacturer: Bourns Inc. Win Source Part Number: 1005622-4610X-101-20 2LF Packaging: Bulk Height - Seated (Max): 0.200" (5.08mm) Mounting: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2k Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 200mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 10-SIP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1005622-4610X-101-202LF
Packaging: Bulk
Height - Seated (Max): 0.200" (5.08mm)
Mounting: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 2k
Circuit Type: Bussed
Number of Resistors: 9
Number of Pins: 10
Power Per Element: 200mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 10-SIP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Resistor Networks, Arrays - 4610X-1-202LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-1-202LF-ND
Resistor Networks, Arrays 4610X-1-202LF-ND
2k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

2k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
RES ARRAY 9 RES 2K OHM 10SIP Product overview: 4610X-101-202LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-101-202LF can be used for catalog matching and distributor lookup.

RES ARRAY 9 RES 2K OHM 10SIP Product overview: 4610X-101-202LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-101-202LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Bussed Resistor Network, 9, 2Kohm, 2%, Sip; Resistance Bourns - 62J2944 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 9, 2Kohm, 2%, Sip; Resistance Bourns
62J2944
Resistor, Bussed Resistor Network, 9, 2Kohm, 2%, Sip; Resistance Bourns 62J2944
RESISTOR, BUSSED RESISTOR NETWORK, 9, 2KOHM, 2%, SIP; Resistance:2kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 9, 2KOHM, 2%, SIP; Resistance:2kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1005622-4610X-101-202LF 4610X-1-202LF-ND 50-4610X-101-202LF 62J2944
Product Name Resistor Networks, Arrays - 4610X-101-202LF Resistor Networks, Arrays Resistor Resistor, Bussed Resistor Network, 9, 2Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging ThroughHole ThroughHole; 10-SIP 10-SIP SIP
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details