Bourns, Inc. Resistor Networks, Arrays - 4610X-101-182LF 4610X-101-182LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 763688-4610X-101-182 LF Series: 4600X Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 10-SIP Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 1.8k Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 200mW Family Name: 4600X Categories: Resistors Dimension: 0.998" L x 0.098" W (25.35mm x 2.49mm) Manufacturer Package: 10-SIP Height - Seated (Maximum): 0.200" (5.08mm) Alternative Parts (Cross-Reference): CSC10A011K80GEJ; CSC10A011K80GEK; L101S182LF3T; Introduction Date: September 16, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 763688-4610X-101-182 LF Series: 4600X Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 10-SIP Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 1.8k Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 200mW Family Name: 4600X Categories: Resistors Dimension: 0.998" L x 0.098" W (25.35mm x 2.49mm) Manufacturer Package: 10-SIP Height - Seated (Maximum): 0.200" (5.08mm) Alternative Parts (Cross-Reference): CSC10A011K80GEJ; CSC10A011K80GEK; L101S182LF3T; Introduction Date: September 16, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4610X-101-182LF
763688-4610X-101-182LF
Resistor Networks, Arrays - 4610X-101-182LF 763688-4610X-101-182LF
Manufacturer: Bourns Inc. Win Source Part Number: 763688-4610X-101-182 LF Series: 4600X Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 10-SIP Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 1.8k Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 200mW Family Name: 4600X Categories: Resistors Dimension: 0.998" L x 0.098" W (25.35mm x 2.49mm) Manufacturer Package: 10-SIP Height - Seated (Maximum): 0.200" (5.08mm) Alternative Parts (Cross-Reference): CSC10A011K80GEJ; CSC10A011K80GEK; L101S182LF3T; Introduction Date: September 16, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763688-4610X-101-182LF
Series: 4600X
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 10-SIP
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1.8k
Circuit Type: Bussed
Number of Resistors: 9
Number of Pins: 10
Power Per Element: 200mW
Family Name: 4600X
Categories: Resistors
Dimension: 0.998" L x 0.098" W (25.35mm x 2.49mm)
Manufacturer Package: 10-SIP
Height - Seated (Maximum): 0.200" (5.08mm)
Alternative Parts (Cross-Reference): CSC10A011K80GEJ; CSC10A011K80GEK; L101S182LF3T;
Introduction Date: September 16, 2004
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Resistor Networks, Arrays - 118-4610X-101-182LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4610X-101-182LF-ND
Resistor Networks, Arrays 118-4610X-101-182LF-ND
1.8k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

1.8k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
RES ARRAY 9 RES 1.8K OHM 10SIP Product overview: 4610X-101-182LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-101-182LF can be used for catalog matching and distributor lookup.

RES ARRAY 9 RES 1.8K OHM 10SIP Product overview: 4610X-101-182LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-101-182LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Bussed Resistor Network 9, 1.8Kohm, 2%, Sip; Resistance Bourns - 33K0237 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 9, 1.8Kohm, 2%, Sip; Resistance Bourns
33K0237
Resistor, Bussed Resistor Network 9, 1.8Kohm, 2%, Sip; Resistance Bourns 33K0237
RESISTOR, BUSSED RESISTOR NETWORK 9, 1.8KOHM, 2%, SIP; Resistance:1.8kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 9, 1.8KOHM, 2%, SIP; Resistance:1.8kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 763688-4610X-101-182LF 118-4610X-101-182LF-ND 50-4610X-101-182LF 33K0237
Product Name Resistor Networks, Arrays - 4610X-101-182LF Resistor Networks, Arrays Resistor Resistor, Bussed Resistor Network 9, 1.8Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging ThroughHole ThroughHole; 10-SIP 10-SIP SIP
Resistance Range 1800 ohms 1800 ohms 1800 ohms 1800 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details