Bourns, Inc. Resistor Networks, Arrays 4610X-101-152LF

Description
1.5k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
1.5k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610X-1-152LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-1-152LF-ND
Resistor Networks, Arrays 4610X-1-152LF-ND
1.5k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

1.5k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor, Ntwrk;1.5K Ohms; Bussed;EpoxyResin;Conformal SIP;1.25W;+/-2%;100V;10P - 70155532 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor, Ntwrk;1.5K Ohms; Bussed;EpoxyResin;Conformal SIP;1.25W;+/-2%;100V;10P
70155532
Resistor, Ntwrk;1.5K Ohms; Bussed;EpoxyResin;Conformal SIP;1.25W;+/-2%;100V;10P 70155532
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site
RES ARRAY 9 RES 1.5K OHM 10SIP - 103-4610X-101-152LF - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 9 RES 1.5K OHM 10SIP
103-4610X-101-152LF
RES ARRAY 9 RES 1.5K OHM 10SIP 103-4610X-101-152LF
RES ARRAY 9 RES 1.5K OHM 10SIP

RES ARRAY 9 RES 1.5K OHM 10SIP

Supplier's Site
Resistor, Bussed, 1.5K 2%, 100V, Sip; Resistance Bourns - 99Y9884 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed, 1.5K 2%, 100V, Sip; Resistance Bourns
99Y9884
Resistor, Bussed, 1.5K 2%, 100V, Sip; Resistance Bourns 99Y9884
RESISTOR, BUSSED, 1.5K 2%, 100V, SIP; Resistance:1.5kohm; Product Range:4600X Series; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RESISTOR, BUSSED, 1.5K 2%, 100V, SIP; Resistance:1.5kohm; Product Range:4600X Series; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4610X-1-152LF-ND 70155532 103-4610X-101-152LF 99Y9884
Product Name Resistor Networks, Arrays Resistor, Ntwrk;1.5K Ohms; Bussed;EpoxyResin;Conformal SIP;1.25W;+/-2%;100V;10P RES ARRAY 9 RES 1.5K OHM 10SIP Resistor, Bussed, 1.5K 2%, 100V, Sip; Resistance Bourns
Configuration Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 10-SIP SIP ThroughHole; Through Hole SIP
Resistance Range 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details