Bourns, Inc. Resistance Bourns 4610X-101-151LF.

Description
Resistance:150ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Description
Resistance:150ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 16AC0690 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
16AC0690
Resistance Bourns 16AC0690
Resistance:150ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Resistance:150ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AC0690
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 150 ohms
Tolerance 2 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers