Bourns, Inc. Resistor Networks, Arrays 4610X-101-105LF

Description
1M Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
1M Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610X-1-105LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-1-105LF-ND
Resistor Networks, Arrays 4610X-1-105LF-ND
1M Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

1M Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Res N/w, Bussed, 1M, 2%, 100V, Sip; Resistance Bourns - 39K2712 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 1M, 2%, 100V, Sip; Resistance Bourns
39K2712
Res N/w, Bussed, 1M, 2%, 100V, Sip; Resistance Bourns 39K2712
RES N/W, BUSSED, 1M, 2%, 100V, SIP; Resistance:1Mohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

RES N/W, BUSSED, 1M, 2%, 100V, SIP; Resistance:1Mohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site
RESISTOR, NTWRK;1M OHMS;BUSSED;EPOXY RESIN;CONFORMAL SIP;1.25W;+/-2%;100V;10P - 70154632 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR, NTWRK;1M OHMS;BUSSED;EPOXY RESIN;CONFORMAL SIP;1.25W;+/-2%;100V;10P
70154632
RESISTOR, NTWRK;1M OHMS;BUSSED;EPOXY RESIN;CONFORMAL SIP;1.25W;+/-2%;100V;10P 70154632
RESISTOR, NTWRK;1M OHMS;BUSSED;EPOXY RESIN;CONFORMAL SIP;1.25W;+/-2%;100V ;10P

RESISTOR, NTWRK;1M OHMS;BUSSED;EPOXY RESIN;CONFORMAL SIP;1.25W;+/-2%;100V;10P

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 4610X-1-105LF-ND 39K2712 70154632
Product Name Resistor Networks, Arrays Res N/w, Bussed, 1M, 2%, 100V, Sip; Resistance Bourns RESISTOR, NTWRK;1M OHMS;BUSSED;EPOXY RESIN;CONFORMAL SIP;1.25W;+/-2%;100V;10P
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers