Bourns, Inc. Hard To Find - 4610X-101-102LF 4610X-101-102LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 763686-4610X-101-102 LF Series: 4600X Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 10-SIP Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 1k Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 200mW Family Name: 4600X Categories: Resistors Dimension: 0.998" L x 0.098" W (25.35mm x 2.49mm) Manufacturer Package: 10-SIP Height - Seated (Maximum): 0.200" (5.08mm) Alternative Parts (Cross-Reference): 770101102P; MSP10A01102G; MSP10A011K00GEJ; Introduction Date: April 28, 2010 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 763686-4610X-101-102 LF Series: 4600X Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 10-SIP Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 1k Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 200mW Family Name: 4600X Categories: Resistors Dimension: 0.998" L x 0.098" W (25.35mm x 2.49mm) Manufacturer Package: 10-SIP Height - Seated (Maximum): 0.200" (5.08mm) Alternative Parts (Cross-Reference): 770101102P; MSP10A01102G; MSP10A011K00GEJ; Introduction Date: April 28, 2010 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 4610X-101-102LF
763686-4610X-101-102LF
Hard To Find - 4610X-101-102LF 763686-4610X-101-102LF
Manufacturer: Bourns Inc. Win Source Part Number: 763686-4610X-101-102 LF Series: 4600X Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 10-SIP Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 1k Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 200mW Family Name: 4600X Categories: Resistors Dimension: 0.998" L x 0.098" W (25.35mm x 2.49mm) Manufacturer Package: 10-SIP Height - Seated (Maximum): 0.200" (5.08mm) Alternative Parts (Cross-Reference): 770101102P; MSP10A01102G; MSP10A011K00GEJ; Introduction Date: April 28, 2010 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Bourns Inc.
Win Source Part Number: 763686-4610X-101-102LF
Series: 4600X
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 10-SIP
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1k
Circuit Type: Bussed
Number of Resistors: 9
Number of Pins: 10
Power Per Element: 200mW
Family Name: 4600X
Categories: Resistors
Dimension: 0.998" L x 0.098" W (25.35mm x 2.49mm)
Manufacturer Package: 10-SIP
Height - Seated (Maximum): 0.200" (5.08mm)
Alternative Parts (Cross-Reference): 770101102P; MSP10A01102G; MSP10A011K00GEJ;
Introduction Date: April 28, 2010
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
RES ARRAY 9 RES 1K OHM 10SIP Product overview: 4610X-101-102LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-101-102LF can be used for catalog matching and distributor lookup.

RES ARRAY 9 RES 1K OHM 10SIP Product overview: 4610X-101-102LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4610X-101-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4610X-1-102LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-1-102LF-ND
Resistor Networks, Arrays 4610X-1-102LF-ND
1k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

1k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor Arrays - 5224790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224790
Resistor Arrays 5224790
9-bussed thick film resistor,1K 1.25W

9-bussed thick film resistor,1K 1.25W

Supplier's Site
Resistor Arrays - 1673311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1673311
Resistor Arrays 1673311
9-bussed thick film resistor,1K 1.25W

9-bussed thick film resistor,1K 1.25W

Supplier's Site
Resistor, Bussed Resistor Network, 9, 1Kohm, 2%, Sip; Resistance Bourns - 62J2939 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network, 9, 1Kohm, 2%, Sip; Resistance Bourns
62J2939
Resistor, Bussed Resistor Network, 9, 1Kohm, 2%, Sip; Resistance Bourns 62J2939
RESISTOR, BUSSED RESISTOR NETWORK, 9, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK, 9, 1KOHM, 2%, SIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site
Resistor Network, 1K; Resistance Bourns - 39K2709 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 1K; Resistance Bourns
39K2709
Resistor Network, 1K; Resistance Bourns 39K2709
RESISTOR NETWORK, 1K; Resistance:1kohm; Product Range:4600X Series; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per Element:200mW; Resistance RoHS Compliant: Yes

RESISTOR NETWORK, 1K; Resistance:1kohm; Product Range:4600X Series; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per Element:200mW; Resistance RoHS Compliant: Yes

Supplier's Site
Resistor; 1 Kilohms; 1.25 W; 2 %; 100 V(Max.); 100 ppm/ degC; -55 degC - 70155449 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor; 1 Kilohms; 1.25 W; 2 %; 100 V(Max.); 100 ppm/ degC; -55 degC
70155449
Resistor; 1 Kilohms; 1.25 W; 2 %; 100 V(Max.); 100 ppm/ degC; -55 degC 70155449
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 763686-4610X-101-102LF 50-4610X-101-102LF 4610X-1-102LF-ND 5224790 62J2939 39K2709 70155449
Product Name Hard To Find - 4610X-101-102LF Resistor Resistor Networks, Arrays Resistor Arrays Resistor, Bussed Resistor Network, 9, 1Kohm, 2%, Sip; Resistance Bourns Resistor Network, 1K; Resistance Bourns Resistor; 1 Kilohms; 1.25 W; 2 %; 100 V(Max.); 100 ppm/ degC; -55 degC
Mounting / Packaging ThroughHole 10-SIP ThroughHole; 10-SIP ThroughHole; Sip SIP SIP SIP
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Number of Resistors 9 9 9
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details