Bourns, Inc. Resistor Networks, Arrays 4610X-101-101LF

Description
100 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
100 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610X-1-101LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-1-101LF-ND
Resistor Networks, Arrays 4610X-1-101LF-ND
100 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

100 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor Arrays - 5224784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224784
Resistor Arrays 5224784
9-bussed thick film resistor,100R 1.25W

9-bussed thick film resistor,100R 1.25W

Supplier's Site
Resistor Arrays - 5224784P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224784P
Resistor Arrays 5224784P
9-bussed thick film resistor,100R 1.25W

9-bussed thick film resistor,100R 1.25W

Supplier's Site
Resistor Arrays - 1616816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616816
Resistor Arrays 1616816
9-bussed thick film resistor,100R 1.25W

9-bussed thick film resistor,100R 1.25W

Supplier's Site
Resistor Network, 100R; Resistance Bourns - 39K2708 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 100R; Resistance Bourns
39K2708
Resistor Network, 100R; Resistance Bourns 39K2708
RESISTOR NETWORK, 100R; Resistance:100ohm; Product Range:4600X Series; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

RESISTOR NETWORK, 100R; Resistance:100ohm; Product Range:4600X Series; No. of Elements:9Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:10Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

Supplier's Site
Resistor; 100 Ohms; 1.25 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP - 70155448 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor; 100 Ohms; 1.25 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP
70155448
Resistor; 100 Ohms; 1.25 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP 70155448
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 4610X-1-101LF-ND 5224784 5224784P 39K2708 70155448
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Arrays Resistor Network, 100R; Resistance Bourns Resistor; 100 Ohms; 1.25 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC; SIP
Configuration Chip Array Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging ThroughHole; 10-SIP ThroughHole; Sip SIP SIP SIP
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details