Bourns, Inc. Resistor Networks, Arrays 4610X-101-101

Description
100 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
100 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610X-1-101-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610X-1-101-ND
Resistor Networks, Arrays 4610X-1-101-ND
100 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

100 Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistors - Resistor Networks, Arrays - 1328302-4610X-101-101 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328302-4610X-101-101
Resistors - Resistor Networks, Arrays 1328302-4610X-101-101
Manufacturer: Bourns Inc. Win Source Part Number: 1328302-4610X-101-10 1 Category: Resistors>Resistor Networks, Arrays Packaging: Bulk Size / Dimension: 0.998" L x 0.098" W (25.35mm x 2.49mm) Height - Seated (Max): 0.200" (5.08mm) Standard Package: 100 Mounting: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 100 Circuit Type: Bussed Number of Resistors: 9 Number of Pins: 10 Power Per Element: 200mW Supplier Device Package: 10-SIP Temperature Range - Operating: -55°C ~ 125°C Case / Package: 10-SIP ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0050 Other Part Number: 4610X-1-101 Base Product Number: 4610X Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1328302-4610X-101-101
Category: Resistors>Resistor Networks, Arrays
Packaging: Bulk
Size / Dimension: 0.998" L x 0.098" W (25.35mm x 2.49mm)
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 100
Mounting: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 100
Circuit Type: Bussed
Number of Resistors: 9
Number of Pins: 10
Power Per Element: 200mW
Supplier Device Package: 10-SIP
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 10-SIP
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050
Other Part Number: 4610X-1-101
Base Product Number: 4610X
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 4610X-1-101-ND 1328302-4610X-101-101
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP ThroughHole
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers