50, 10k Ohm ±2Ohm, ±2% 250mW Power Per Element Dual Terminator 16 Resistor Network/Array ±100ppm/°C 10-SIP
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4610M-802-500/103-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | ThroughHole; 10-SIP |
| Resistance Range | 50 to 10000 ohms |