Bourns, Inc. Resistor Networks, Arrays 4610M-102-103LF

Description
10k Ohm ±2% 400mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet
Description
10k Ohm ±2% 400mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4610M-102-103LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4610M-102-103LF-ND
Resistor Networks, Arrays 4610M-102-103LF-ND
10k Ohm ±2% 400mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

10k Ohm ±2% 400mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/°C 10-SIP

Buy Now Datasheet
Resistor, Isolated Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Bourns - 62J2936 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Bourns
62J2936
Resistor, Isolated Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Bourns 62J2936
RESISTOR, ISOLATED RESISTOR NETWORK, 5, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1.25W RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR NETWORK, 5, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:1.25W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4610M-102-103LF-ND 62J2936
Product Name Resistor Networks, Arrays Resistor, Isolated Resistor Network, 5, 10Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 10-SIP SIP
Resistance Range 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers