Bourns, Inc. Resistor Networks, Arrays 4609X-AP1-682LF

Description
6.8k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
6.8k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4609X-AP1-682LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4609X-AP1-682LF-ND
Resistor Networks, Arrays 4609X-AP1-682LF-ND
6.8k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

6.8k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1045433-4609X-AP1-682LF
Resistors - Resistor Networks, Arrays 1045433-4609X-AP1-682LF
Win Source Part Number: 1045433-4609X-AP1-68 2LF Category: Resistors>Resistor Networks, Arrays Series: 4600X Package: Tape & Box (TB) Height - Seated (Max): 0.200" (5.08mm) Standard Package: 1,000 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 6.8k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 9 Power Per Element: 200mW Mounting Type: Through Hole Package / Case: 9-SIP Supplier Device Package: 9-SIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.898" L x 0.098" W (22.81mm x 2.49mm) Alternative Parts (Cross-Reference): 4609X-101-682LF; 4610X-101-682LF; 4607X-101-682LF; 77061682P; EXB-F6V682G; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0060 Mfr: Bourns Inc. Base Product Number: 4609X

Win Source Part Number: 1045433-4609X-AP1-682LF
Category: Resistors>Resistor Networks, Arrays
Series: 4600X
Package: Tape & Box (TB)
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 1,000
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 6.8k
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 9
Power Per Element: 200mW
Mounting Type: Through Hole
Package / Case: 9-SIP
Supplier Device Package: 9-SIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.898" L x 0.098" W (22.81mm x 2.49mm)
Alternative Parts (Cross-Reference): 4609X-101-682LF; 4610X-101-682LF; 4607X-101-682LF; 77061682P; EXB-F6V682G;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0060
Mfr: Bourns Inc.
Base Product Number: 4609X

Buy Now Datasheet
RES ARRAY 8 RES 6.8K OHM 9SIP Product overview: 4609X-AP1-682LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4609X-AP1-682LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 6.8K OHM 9SIP Product overview: 4609X-AP1-682LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4609X-AP1-682LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 4609X-AP1-682LF-ND 1045433-4609X-AP1-682LF 50-4609X-AP1-682LF
Product Name Resistor Networks, Arrays Resistors - Resistor Networks, Arrays Resistor
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP ThroughHole 9-SIP
Resistance Range 6800 ohms 6800 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers