Bourns, Inc. Resistance Bourns 4609X-AP1-103LF.

Description
Resistance:10kohm; Network Circuit Type:Bussed; No. of Elements:8Elements; Resistor Case / Package:SIP; No. of Pins:9Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes
Description
Resistance:10kohm; Network Circuit Type:Bussed; No. of Elements:8Elements; Resistor Case / Package:SIP; No. of Pins:9Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 24AC2198 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
24AC2198
Resistance Bourns 24AC2198
Resistance:10kohm; Network Circuit Type:Bussed; No. of Elements:8Elements; Resistor Case / Package:SIP; No. of Pins:9Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes

Resistance:10kohm; Network Circuit Type:Bussed; No. of Elements:8Elements; Resistor Case / Package:SIP; No. of Pins:9Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:200mW; Product Range:4600X Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AC2198
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging SIP
Resistance Range 10000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details