Bourns, Inc. Resistor Networks, Arrays 4609X-101-823LF

Description
82k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
82k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4609X-101-823LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4609X-101-823LF-ND
Resistor Networks, Arrays 4609X-101-823LF-ND
82k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

82k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistor Network,thick Film,82Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,9010-Case Rohs Compliant Bourns - 33K0110 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,82Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,9010-Case Rohs Compliant Bourns
33K0110
Resistor Network,thick Film,82Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,9010-Case Rohs Compliant Bourns 33K0110
Resistor Network,Thick Film,82KOhms,100WV,2 +/-% Tol,-100,100ppm-TC,9 010-Case RoHS Compliant: Yes

Resistor Network,Thick Film,82KOhms,100WV,2+/-% Tol,-100,100ppm-TC,9010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4609X-101-823LF-ND 33K0110
Product Name Resistor Networks, Arrays Resistor Network,thick Film,82Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,9010-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
Resistance Range 82000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details