Bourns, Inc. Resistor Networks, Arrays 4609X-101-681LF

Description
680 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
680 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4609X-101-681LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4609X-101-681LF-ND
Resistor Networks, Arrays 4609X-101-681LF-ND
680 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

680 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
680 OHM Resistor - 50-4609X-101-681LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680 OHM Resistor
50-4609X-101-681LF
680 OHM Resistor 50-4609X-101-681LF
RES ARRAY 8 RES 680 OHM 9SIP Product overview: 4609X-101-681LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4609X-101-681LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 680 OHM 9SIP Product overview: 4609X-101-681LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 680 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4609X-101-681LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network, 680R; Resistance Bourns - 39K2703 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 680R; Resistance Bourns
39K2703
Resistor Network, 680R; Resistance Bourns 39K2703
RESISTOR NETWORK, 680R; Resistance:680ohm; Product Range:4600X Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

RESISTOR NETWORK, 680R; Resistance:680ohm; Product Range:4600X Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4609X-101-681LF-ND 50-4609X-101-681LF 39K2703
Product Name Resistor Networks, Arrays 680 OHM Resistor Resistor Network, 680R; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP 9-SIP SIP
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details