Bourns, Inc. Resistor Networks, Arrays 4609X-101-562LF

Description
5.6k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
5.6k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4609X-101-562LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4609X-101-562LF-ND
Resistor Networks, Arrays 4609X-101-562LF-ND
5.6k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

5.6k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistor Arrays - 8651993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
8651993
Resistor Arrays 8651993
4609X SIL Resistor Network Array 5K6

4609X SIL Resistor Network Array 5K6

Supplier's Site
Resistor Arrays - 1670038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1670038
Resistor Arrays 1670038
4609X SIL Resistor Network Array 5K6

4609X SIL Resistor Network Array 5K6

Supplier's Site
Res N/w, Bussed, 5K6, 2%, 100V, Sip; Resistance Bourns - 33K0097 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 5K6, 2%, 100V, Sip; Resistance Bourns
33K0097
Res N/w, Bussed, 5K6, 2%, 100V, Sip; Resistance Bourns 33K0097
RES N/W, BUSSED, 5K6, 2%, 100V, SIP; Resistance:5.6kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

RES N/W, BUSSED, 5K6, 2%, 100V, SIP; Resistance:5.6kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4609X-101-562LF-ND 8651993 33K0097
Product Name Resistor Networks, Arrays Resistor Arrays Res N/w, Bussed, 5K6, 2%, 100V, Sip; Resistance Bourns
Configuration Chip Array Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP Sip SIP
Resistance Range 5600 ohms 5600 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details