Bourns, Inc. Resistor Networks, Arrays - 4609X-101-472LF 4609X-101-472LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 856105-4609X-101-472 LF Series: 4600X Operating Temperature Range: -55°C ~ 125°C Features: 4.7k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP Package: 9-SIP Package: Bulk Mounting: Through Hole Family Name: 4609X Categories: Resistors Case / Package: 9-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0050
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 856105-4609X-101-472 LF Series: 4600X Operating Temperature Range: -55°C ~ 125°C Features: 4.7k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP Package: 9-SIP Package: Bulk Mounting: Through Hole Family Name: 4609X Categories: Resistors Case / Package: 9-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0050
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4609X-101-472LF resistor network from Win Source Electronics features a resistance value of 4.7 kΩ with a tolerance of ±2%. It operates within a temperature range of -55°C to +125°C and has a maximum power rating of 200 mW per element. The device is designed for bussed configurations, incorporating eight resistors in a 9-SIP package. The temperature coefficient of resistance is specified at ±100 ppm/°C. This product is RoHS compliant and is packaged in bulk, with a quantity of 200 units per package. The insulation resistance is a minimum of 10,000 megohms, and it can withstand a dielectric voltage of 200 VRMS. The 4609X series is suitable for applications requiring reliable performance in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The 4609X-101-472LF resistor network from Win Source Electronics features a resistance value of 4.7 kΩ with a tolerance of ±2%. It operates within a temperature range of -55°C to +125°C and has a maximum power rating of 200 mW per element. The device is designed for bussed configurations, incorporating eight resistors in a 9-SIP package. The temperature coefficient of resistance is specified at ±100 ppm/°C. This product is RoHS compliant and is packaged in bulk, with a quantity of 200 units per package. The insulation resistance is a minimum of 10,000 megohms, and it can withstand a dielectric voltage of 200 VRMS. The 4609X series is suitable for applications requiring reliable performance in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4609X-101-472LF
856105-4609X-101-472LF
Resistor Networks, Arrays - 4609X-101-472LF 856105-4609X-101-472LF
Manufacturer: Bourns Inc. Win Source Part Number: 856105-4609X-101-472 LF Series: 4600X Operating Temperature Range: -55°C ~ 125°C Features: 4.7k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP Package: 9-SIP Package: Bulk Mounting: Through Hole Family Name: 4609X Categories: Resistors Case / Package: 9-SIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0050

Manufacturer: Bourns Inc.
Win Source Part Number: 856105-4609X-101-472LF
Series: 4600X
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Package: 9-SIP
Package: Bulk
Mounting: Through Hole
Family Name: 4609X
Categories: Resistors
Case / Package: 9-SIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0050

Buy Now Datasheet
Resistor Arrays - 5224289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224289
Resistor Arrays 5224289
8-bussed thick film resistor,4K7 1.13W

8-bussed thick film resistor,4K7 1.13W

Supplier's Site
Resistor Arrays - 1673310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1673310
Resistor Arrays 1673310
8-bussed thick film resistor,4K7 1.13W

8-bussed thick film resistor,4K7 1.13W

Supplier's Site
Resistor Networks, Arrays - 4609X-101-472LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4609X-101-472LF-ND
Resistor Networks, Arrays 4609X-101-472LF-ND
4.7k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

4.7k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
RES ARRAY 8 RES 4.7K OHM 9SIP Product overview: 4609X-101-472LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4609X-101-472LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 4.7K OHM 9SIP Product overview: 4609X-101-472LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4609X-101-472LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4609X-101-472LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4609X-101-472LF
Resistor Networks, Arrays 4609X-101-472LF
RES ARRAY 8 RES 4.7K OHM 9SIP

RES ARRAY 8 RES 4.7K OHM 9SIP

Supplier's Site Datasheet
Resistor Network, Bussed, 8 Resistor, 4.7Kohm, 2%, Sip; Resistance Bourns - 62J2921 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Bussed, 8 Resistor, 4.7Kohm, 2%, Sip; Resistance Bourns
62J2921
Resistor Network, Bussed, 8 Resistor, 4.7Kohm, 2%, Sip; Resistance Bourns 62J2921
RESISTOR NETWORK, BUSSED, 8 RESISTOR, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR NETWORK, BUSSED, 8 RESISTOR, 4.7KOHM, 2%, SIP; Resistance:4.7kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site
Resistor, Network, 9 Pin, 4K7, 2%; Resistance Bourns - 39K2700 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Network, 9 Pin, 4K7, 2%; Resistance Bourns
39K2700
Resistor, Network, 9 Pin, 4K7, 2%; Resistance Bourns 39K2700
RESISTOR, NETWORK, 9 PIN, 4K7, 2%; Resistance:4.7kohm; Product Range:4600X Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RESISTOR, NETWORK, 9 PIN, 4K7, 2%; Resistance:4.7kohm; Product Range:4600X Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site
Resistor; 4.7 Kilohms; 1.3 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC - 70155447 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor; 4.7 Kilohms; 1.3 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC
70155447
Resistor; 4.7 Kilohms; 1.3 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC 70155447
The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

The Model 4600 (conformally coated) and the Model 4300 (molded epoxy) are single in-line package resistor networks. Their low profile is excellent for wave or manual soldering processes. Also available in additional values, pin counts and custom circuits.

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors Resistors
Product Number 856105-4609X-101-472LF 5224289 4609X-101-472LF-ND 50-4609X-101-472LF 4609X-101-472LF 62J2921 39K2700 70155447
Product Name Resistor Networks, Arrays - 4609X-101-472LF Resistor Arrays Resistor Networks, Arrays Resistor Resistor Networks, Arrays Resistor Network, Bussed, 8 Resistor, 4.7Kohm, 2%, Sip; Resistance Bourns Resistor, Network, 9 Pin, 4K7, 2%; Resistance Bourns Resistor; 4.7 Kilohms; 1.3 W; 2 %; 100 V (Max.); 100 ppm/ degC; -55 degC
Configuration Chip Array Chip Array; Resistor, Capacitor Network Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging ThroughHole ThroughHole; Sip ThroughHole; 9-SIP 9-SIP SIP SIP SIP
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology / Construction Thick Film (Chip); Thick Film Thick Film
Number of Resistors 8 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details