Bourns, Inc. Resistor Networks, Arrays 4609X-101-390LF

Description
39 Ohm ±1Ohm 200mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 9-SIP
Request a Quote Datasheet
Description
39 Ohm ±1Ohm 200mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4609X-101-390LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4609X-101-390LF-ND
Resistor Networks, Arrays 4609X-101-390LF-ND
39 Ohm ±1Ohm 200mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 9-SIP

39 Ohm ±1Ohm 200mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 9-SIP

Buy Now Datasheet
Resistor Network,thick Film,39Ohms,100Wv,-250,250Ppm-Tc,9010-Case Rohs Compliant Bourns - 33K0087 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,39Ohms,100Wv,-250,250Ppm-Tc,9010-Case Rohs Compliant Bourns
33K0087
Resistor Network,thick Film,39Ohms,100Wv,-250,250Ppm-Tc,9010-Case Rohs Compliant Bourns 33K0087
Resistor Network,Thick Film,39Ohms,100WV,-2 50,250ppm-TC,9010-Ca se RoHS Compliant: Yes

Resistor Network,Thick Film,39Ohms,100WV,-250,250ppm-TC,9010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4609X-101-390LF-ND 33K0087
Product Name Resistor Networks, Arrays Resistor Network,thick Film,39Ohms,100Wv,-250,250Ppm-Tc,9010-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP
Resistance Range 39 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details