Bourns, Inc. Resistor Networks, Arrays 4609X-101-335LF

Description
3.3M Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 9-SIP
Request a Quote Datasheet
Description
3.3M Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4609X-101-335LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4609X-101-335LF-ND
Resistor Networks, Arrays 118-4609X-101-335LF-ND
3.3M Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 9-SIP

3.3M Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 9-SIP

Buy Now Datasheet
Res N/w, Bussed, 3M3, 2%, 100V, Sip; Resistance Bourns - 33K0085 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 3M3, 2%, 100V, Sip; Resistance Bourns
33K0085
Res N/w, Bussed, 3M3, 2%, 100V, Sip; Resistance Bourns 33K0085
RES N/W, BUSSED, 3M3, 2%, 100V, SIP; Resistance:3.3Mohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

RES N/W, BUSSED, 3M3, 2%, 100V, SIP; Resistance:3.3Mohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-4609X-101-335LF-ND 33K0085
Product Name Resistor Networks, Arrays Res N/w, Bussed, 3M3, 2%, 100V, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP SIP
Resistance Range 3.30E6 ohms 3.30E6 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details