Bourns, Inc. Resistor Networks, Arrays 4609X-101-333LF

Description
33k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet
Description
33k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4609X-101-333LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4609X-101-333LF-ND
Resistor Networks, Arrays 4609X-101-333LF-ND
33k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

33k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistor Arrays - 5224251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224251
Resistor Arrays 5224251
8-bussed thick film resistor,33K 1.13W

8-bussed thick film resistor,33K 1.13W

Supplier's Site
Resistor Arrays - 1673324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1673324
Resistor Arrays 1673324
8-bussed thick film resistor,33K 1.13W

8-bussed thick film resistor,33K 1.13W

Supplier's Site
RES ARRAY 8 RES 33K OHM 9SIP - 103-4609X-101-333LF - Utmel Electronic Limited
Hong Kong, China
RES ARRAY 8 RES 33K OHM 9SIP
103-4609X-101-333LF
RES ARRAY 8 RES 33K OHM 9SIP 103-4609X-101-333LF
RES ARRAY 8 RES 33K OHM 9SIP

RES ARRAY 8 RES 33K OHM 9SIP

Supplier's Site
Res N/w, Bussed, 33K, 2%, 100V, Sip; Resistance Bourns - 39K2697 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 33K, 2%, 100V, Sip; Resistance Bourns
39K2697
Res N/w, Bussed, 33K, 2%, 100V, Sip; Resistance Bourns 39K2697
RES N/W, BUSSED, 33K, 2%, 100V, SIP; Resistance:33kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

RES N/W, BUSSED, 33K, 2%, 100V, SIP; Resistance:33kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4609X-101-333LF-ND 5224251 103-4609X-101-333LF 39K2697
Product Name Resistor Networks, Arrays Resistor Arrays RES ARRAY 8 RES 33K OHM 9SIP Res N/w, Bussed, 33K, 2%, 100V, Sip; Resistance Bourns
Configuration Chip Array Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP ThroughHole; Sip ThroughHole; Through Hole SIP
Resistance Range 33000 ohms 33000 ohms 33000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details