8-bussed thick film resistor,3K3 1.13W
8-bussed thick film resistor,3K3 1.13W
3.3k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
RES ARRAY 8 RES 3.3K OHM 9SIP Product overview: 4609X-101-332LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4609X-101-332LF can be used for catalog matching and distributor lookup.
RESISTOR, BUSSED RESISTOR NETWORK 8, 3.3KOHM, 2%, SIP; Resistance:3.3kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors
RES ARRAY 8 RES 3.3K OHM 9SIP
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 5224245 | 4609X-101-332LF-ND | 50-4609X-101-332LF | 62J2916 | 4609X-101-332LF |
| Product Name | Resistor Arrays | Resistor Networks, Arrays | Resistor | Resistor, Bussed Resistor Network 8, 3.3Kohm, 2%, Sip; Resistance Bourns | Resistor Networks, Arrays |
| Configuration | Chip Array; Resistor, Capacitor Network | Chip Array | Single Resistor; Resistor, Capacitor Network | Chip Array | |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film | |||
| Mounting / Packaging | ThroughHole; Sip | ThroughHole; 9-SIP | 9-SIP | SIP | |
| Number of Resistors | 8 | 8 | 8 | ||
| Standards and Certifications | RoHS | RoHS | RoHS |