330 Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP
8-bussed thick film resistor,330R 1.13W
RESISTOR, BUSSED RESISTOR NETWORK, 8, 330 OHM, 0.02, SIP; Resistance:330ohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors
RES ARRAY 8 RES 330 OHM 9SIP
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 4609X-101-331LF-ND | 1616842 | 62J2915 | 4609X-101-331LF |
| Product Name | Resistor Networks, Arrays | Resistor Arrays | Resistor, Bussed Resistor Network, 8, 330 Ohm, 0.02, Sip; Resistance Bourns | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array; Resistor, Capacitor Network | Single Resistor; Resistor, Capacitor Network | Chip Array |
| Category / Application | General Use | |||
| Mounting / Packaging | ThroughHole; 9-SIP | ThroughHole; Sip | SIP | |
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |