Bourns, Inc. Resistor Networks, Arrays 4609X-101-330LF

Description
33 Ohm ±1Ohm 200mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 9-SIP
Request a Quote Datasheet
Description
33 Ohm ±1Ohm 200mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 9-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4609X-101-330LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4609X-101-330LF-ND
Resistor Networks, Arrays 4609X-101-330LF-ND
33 Ohm ±1Ohm 200mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 9-SIP

33 Ohm ±1Ohm 200mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 9-SIP

Buy Now Datasheet
Resistor, Resistor Array, 33 Ohm, 1.13W, 1%; Resistance Bourns - 33K0082 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array, 33 Ohm, 1.13W, 1%; Resistance Bourns
33K0082
Resistor, Resistor Array, 33 Ohm, 1.13W, 1%; Resistance Bourns 33K0082
RESISTOR, RESISTOR ARRAY, 33 OHM, 1.13W, 1%; Resistance:33ohm; Voltage Rating:100V; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; Power Rating per Element:200mW; Resistance Tolerance: 1ohm RoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY, 33 OHM, 1.13W, 1%; Resistance:33ohm; Voltage Rating:100V; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; Power Rating per Element:200mW; Resistance Tolerance: 1ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4609X-101-330LF-ND 33K0082
Product Name Resistor Networks, Arrays Resistor, Resistor Array, 33 Ohm, 1.13W, 1%; Resistance Bourns
Configuration Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 9-SIP SIP
Resistance Range 33 ohms 33 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN2B4TTE102J - 1112867-CN2B4TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers