Bourns, Inc. Resistor Networks, Arrays - 4609X-101-272LF 4609X-101-272LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 763684-4609X-101-272 LF Series: 4600X Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 9-SIP Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2.7k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 9 Power Per Element: 200mW Family Name: 4600X Categories: Resistors Dimension: 0.898" L x 0.098" W (22.81mm x 2.49mm) Manufacturer Package: 9-SIP Height - Seated (Maximum): 0.200" (5.08mm) Alternative Parts (Cross-Reference): RGLD8X272GT2; RGLD8X272G; 77091272P; Introduction Date: June 13, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 763684-4609X-101-272 LF Series: 4600X Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 9-SIP Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2.7k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 9 Power Per Element: 200mW Family Name: 4600X Categories: Resistors Dimension: 0.898" L x 0.098" W (22.81mm x 2.49mm) Manufacturer Package: 9-SIP Height - Seated (Maximum): 0.200" (5.08mm) Alternative Parts (Cross-Reference): RGLD8X272GT2; RGLD8X272G; 77091272P; Introduction Date: June 13, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4609X-101-272LF
763684-4609X-101-272LF
Resistor Networks, Arrays - 4609X-101-272LF 763684-4609X-101-272LF
Manufacturer: Bourns Inc. Win Source Part Number: 763684-4609X-101-272 LF Series: 4600X Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 9-SIP Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 2.7k Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 9 Power Per Element: 200mW Family Name: 4600X Categories: Resistors Dimension: 0.898" L x 0.098" W (22.81mm x 2.49mm) Manufacturer Package: 9-SIP Height - Seated (Maximum): 0.200" (5.08mm) Alternative Parts (Cross-Reference): RGLD8X272GT2; RGLD8X272G; 77091272P; Introduction Date: June 13, 2000 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Bourns Inc.
Win Source Part Number: 763684-4609X-101-272LF
Series: 4600X
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 9-SIP
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 2.7k
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 9
Power Per Element: 200mW
Family Name: 4600X
Categories: Resistors
Dimension: 0.898" L x 0.098" W (22.81mm x 2.49mm)
Manufacturer Package: 9-SIP
Height - Seated (Maximum): 0.200" (5.08mm)
Alternative Parts (Cross-Reference): RGLD8X272GT2; RGLD8X272G; 77091272P;
Introduction Date: June 13, 2000
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
RES ARRAY 8 RES 2.7K OHM 9SIP Product overview: 4609X-101-272LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4609X-101-272LF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 2.7K OHM 9SIP Product overview: 4609X-101-272LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4609X-101-272LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4609X-101-272LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4609X-101-272LF-ND
Resistor Networks, Arrays 4609X-101-272LF-ND
2.7k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

2.7k Ohm ±2% 200mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/°C 9-SIP

Buy Now Datasheet
Resistor Arrays - 5224201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224201
Resistor Arrays 5224201
8-bussed thick film resistor,2K7 1.13W

8-bussed thick film resistor,2K7 1.13W

Supplier's Site
Resistor Arrays - 5224201P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5224201P
Resistor Arrays 5224201P
8-bussed thick film resistor,2K7 1.13W

8-bussed thick film resistor,2K7 1.13W

Supplier's Site
Resistor Arrays - 1673323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1673323
Resistor Arrays 1673323
8-bussed thick film resistor,2K7 1.13W

8-bussed thick film resistor,2K7 1.13W

Supplier's Site
Resistor, Bussed Network, 8Resistor, 2.7Kohm, 2%, Sip; Resistance Bourns - 33K0077 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Network, 8Resistor, 2.7Kohm, 2%, Sip; Resistance Bourns
33K0077
Resistor, Bussed Network, 8Resistor, 2.7Kohm, 2%, Sip; Resistance Bourns 33K0077
RESISTOR, BUSSED NETWORK, 8RESISTOR, 2.7KOHM, 2%, SIP; Resistance:2.7kohm; Network Circuit Type:Bussed; No. of Elements:8Elements; Resistor Case / Package:SIP; No. of Pins:9Pins; Resistance Tolerance:± 2%; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, BUSSED NETWORK, 8RESISTOR, 2.7KOHM, 2%, SIP; Resistance:2.7kohm; Network Circuit Type:Bussed; No. of Elements:8Elements; Resistor Case / Package:SIP; No. of Pins:9Pins; Resistance Tolerance:± 2%; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Resistor Network, 2K7; Resistance Bourns - 39K2693 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, 2K7; Resistance Bourns
39K2693
Resistor Network, 2K7; Resistance Bourns 39K2693
RESISTOR NETWORK, 2K7; Resistance:2.7kohm; Product Range:4600X Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

RESISTOR NETWORK, 2K7; Resistance:2.7kohm; Product Range:4600X Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:9Pins; Voltage Rating:100V; Power Rating per Element:200mW; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 763684-4609X-101-272LF 50-4609X-101-272LF 4609X-101-272LF-ND 5224201 5224201P 33K0077 39K2693
Product Name Resistor Networks, Arrays - 4609X-101-272LF Resistor Resistor Networks, Arrays Resistor Arrays Resistor Arrays Resistor, Bussed Network, 8Resistor, 2.7Kohm, 2%, Sip; Resistance Bourns Resistor Network, 2K7; Resistance Bourns
Configuration Chip Array Chip Array Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging ThroughHole 9-SIP ThroughHole; 9-SIP ThroughHole; Sip SIP SIP SIP
Resistance Range 2700 ohms 2700 ohms 2700 ohms 2700 ohms 2700 ohms 2700 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details